Panduit Corp. Cable Tie, Releasable, 14.5"L (368mm), S PRT4S-M0

Description
Cable Tie, Releasable, 14.5"L (368mm), S
Request a Quote Datasheet
Description
Cable Tie, Releasable, 14.5"L (368mm), S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Releasable, 14.5
Wilmington, MA, United States
Cable Tie, Releasable, 14.5"L (368mm), S
PRT4S-M0
Cable Tie, Releasable, 14.5"L (368mm), S PRT4S-M0
Cable Tie, Releasable, 14.5"L (368mm), S

Cable Tie, Releasable, 14.5"L (368mm), S

Buy Now
Cable Ties and Zip Ties - 298-14036-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-14036-ND
Cable Ties and Zip Ties 298-14036-ND
"Standard, Releasable Black 4.00"" (101.60mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

"Standard, Releasable Black 4.00"" (101.60mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey
Product Category Cable Ties Cable Ties
Product Number PRT4S-M0 298-14036-ND
Product Name Cable Tie, Releasable, 14.5"L (368mm), S Cable Ties and Zip Ties
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 7.87 inch (200 mm)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details