Panduit Corp. Cable Ties and Zip Ties PRT3H-TL

Description
"Standard, Releasable Natural 3.00"" (76.20mm) 0.300"" (7.62mm) 80 lbs (36.29 kg)"
Request a Quote Datasheet
Description
"Standard, Releasable Natural 3.00"" (76.20mm) 0.300"" (7.62mm) 80 lbs (36.29 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-23162-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-23162-ND
Cable Ties and Zip Ties 298-23162-ND
"Standard, Releasable Natural 3.00"" (76.20mm) 0.300"" (7.62mm) 80 lbs (36.29 kg)"

"Standard, Releasable Natural 3.00"" (76.20mm) 0.300"" (7.62mm) 80 lbs (36.29 kg)"

Buy Now Datasheet
Cable Ties; Cable Tie Material Panduit - 66H3292 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
66H3292
Cable Ties; Cable Tie Material Panduit 66H3292
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:290mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:76mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:290mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:76mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-23162-ND 66H3292
Product Name Cable Ties and Zip Ties Cable Ties; Cable Tie Material Panduit
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.33 inch (110 mm)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details