Panduit Corp. Cable Tie, Releasable, 4.8"L (122mm), St PRT1S-M

Description
Cable Tie, Releasable, 4.8"L (122mm), St
Request a Quote Datasheet
Description
Cable Tie, Releasable, 4.8"L (122mm), St
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Releasable, 4.8
Wilmington, MA, United States
Cable Tie, Releasable, 4.8"L (122mm), St
PRT1S-M
Cable Tie, Releasable, 4.8"L (122mm), St PRT1S-M
Cable Tie, Releasable, 4.8"L (122mm), St

Cable Tie, Releasable, 4.8"L (122mm), St

Buy Now
Cable Ties and Zip Ties - 298-20239-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-20239-ND
Cable Ties and Zip Ties 298-20239-ND
"Standard, Releasable Natural 1.00"" (25.40mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

"Standard, Releasable Natural 1.00"" (25.40mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Ties; Cable Tie Material Panduit - 66H3284 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
66H3284
Cable Ties; Cable Tie Material Panduit 66H3284
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:122mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:25mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:122mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:25mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number PRT1S-M 298-20239-ND 66H3284
Product Name Cable Tie, Releasable, 4.8"L (122mm), St Cable Ties and Zip Ties Cable Ties; Cable Tie Material Panduit
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 109477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 15.35 inch (390 mm)
View Details