Panduit Corp. Cable Ties and Zip Ties PRT12EH-C

Description
"Lashing, Releasable Natural 12.00"" (304.80mm) 0.500"" (12.70mm) 250 lbs (113.40 kg)"
Request a Quote Datasheet
Description
"Lashing, Releasable Natural 12.00"" (304.80mm) 0.500"" (12.70mm) 250 lbs (113.40 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-20237-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-20237-ND
Cable Ties and Zip Ties 298-20237-ND
"Lashing, Releasable Natural 12.00"" (304.80mm) 0.500"" (12.70mm) 250 lbs (113.40 kg)"

"Lashing, Releasable Natural 12.00"" (304.80mm) 0.500"" (12.70mm) 250 lbs (113.40 kg)"

Buy Now Datasheet
Cable Tie, 1.019M, Nylon 6.6, 250Lb, Natural; Cable Tie Material Panduit - 66H3287 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 1.019M, Nylon 6.6, 250Lb, Natural; Cable Tie Material Panduit
66H3287
Cable Tie, 1.019M, Nylon 6.6, 250Lb, Natural; Cable Tie Material Panduit 66H3287
CABLE TIE, 1.019M, NYLON 6.6, 250LB, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:1.019m; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:305mm; Cable Tie Type:Releasable; Product Range:- RoHS Compliant: Yes

CABLE TIE, 1.019M, NYLON 6.6, 250LB, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:1.019m; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:305mm; Cable Tie Type:Releasable; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-20237-ND 66H3287
Product Name Cable Ties and Zip Ties Cable Tie, 1.019M, Nylon 6.6, 250Lb, Natural; Cable Tie Material Panduit
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details