Panduit Corp. Cables, Wires Fiber Optic Cables - PRS1014D7133 PRS1014D7133

Description
Manufacturer: Panduit Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1085834-PRS1014D7133 Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Panduit Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1085834-PRS1014D7133 Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - PRS1014D7133 - PRS1014D7133 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - PRS1014D7133
PRS1014D7133
Cables, Wires Fiber Optic Cables - PRS1014D7133 PRS1014D7133
Manufacturer: Panduit Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1085834-PRS1014D7133 Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage

Manufacturer: Panduit Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1085834-PRS1014D7133
Categories: Cables, Wires Fiber Optic Cables
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number PRS1014D7133
Product Name Cables, Wires Fiber Optic Cables - PRS1014D7133
Unlock Full Specs
to access all available technical data

Similar Products

QSFP DD 200G AOC - FODDD43P00010 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-TB-P-M3-2-R10 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Optical Fiber, Singlemode, 780-830 nm, 0.10-0.14 NA - F-SE - Newport MKS
Specs
Fiber Mode SingleMode
Wavelength 780 to 830 nm (7800 to 8300 Å)
Numerical Aperture 0.1000 to 0.1400
View Details
Fiber Optic Cable - 6002 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details