Panduit Corp. Cables, Wires Fiber Optic Cables - PRS0710D7169 PRS0710D7169

Description
Manufacturer: Panduit Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1151439-PRS0710D7169 Categories: Cables, Wires Fiber Optic Cables Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Panduit Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1151439-PRS0710D7169 Categories: Cables, Wires Fiber Optic Cables Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - PRS0710D7169 - PRS0710D7169 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - PRS0710D7169
PRS0710D7169
Cables, Wires Fiber Optic Cables - PRS0710D7169 PRS0710D7169
Manufacturer: Panduit Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1151439-PRS0710D7169 Categories: Cables, Wires Fiber Optic Cables Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Panduit Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1151439-PRS0710D7169
Categories: Cables, Wires Fiber Optic Cables
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number PRS0710D7169
Product Name Cables, Wires Fiber Optic Cables - PRS0710D7169
Unlock Full Specs
to access all available technical data

Similar Products

100G EDR QSFP28 ACTIVE OPTICAL CABLE - FOQQA33P00012 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Optical Fiber, Singlemode, 980-1550 nm, 0.17-0.19 NA. - F-SC - Newport MKS
Specs
Fiber Mode SingleMode
Wavelength 980 to 1550 nm (9800 to 15500 Å)
Numerical Aperture 0.1700 to 0.1900
View Details
Fiber-optic cable - SOOC-TB-P-C5-2-R10 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers