Panduit Corp. Rack Accessories - PRPC13-69 PRPC13-69

Description
Manufacturer: Panduit Corp Win Source Part Number: 770840-PRPC13-69 Series: Net-Access Accessory Type: Plug Retention Device For Use With/Related Products: PC14C133-KIT Family Name: PRPC13 Categories: Boxes, Enclosures, Racks ECCN: EAR99 Country of Origin: Costa Rica Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Panduit Corp Win Source Part Number: 770840-PRPC13-69 Series: Net-Access Accessory Type: Plug Retention Device For Use With/Related Products: PC14C133-KIT Family Name: PRPC13 Categories: Boxes, Enclosures, Racks ECCN: EAR99 Country of Origin: Costa Rica Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rack Accessories - PRPC13-69 - PRPC13-69 - Win Source Electronics
Laguna Hills, CA, United States
Rack Accessories - PRPC13-69
PRPC13-69
Rack Accessories - PRPC13-69 PRPC13-69
Manufacturer: Panduit Corp Win Source Part Number: 770840-PRPC13-69 Series: Net-Access Accessory Type: Plug Retention Device For Use With/Related Products: PC14C133-KIT Family Name: PRPC13 Categories: Boxes, Enclosures, Racks ECCN: EAR99 Country of Origin: Costa Rica Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Panduit Corp
Win Source Part Number: 770840-PRPC13-69
Series: Net-Access
Accessory Type: Plug Retention Device
For Use With/Related Products: PC14C133-KIT
Family Name: PRPC13
Categories: Boxes, Enclosures, Racks
ECCN: EAR99
Country of Origin: Costa Rica
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number PRPC13-69
Product Name Rack Accessories - PRPC13-69
Unlock Full Specs
to access all available technical data

Similar Products

AL Series Enclosures - 150-003 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.86 inch (98.04 mm)
View Details
4 suppliers
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Enclosure - 7610827 - Radwell International
Automationdirect.com
Specs
Type Junction Box
View Details