Panduit Corp. Markers PPM-1-33

Description
Label Black Legend, White Background Polyvinyl Fluoride
Request a Quote Datasheet
Description
Label Black Legend, White Background Polyvinyl Fluoride
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Markers - 298-23121-ND - DigiKey
Thief River Falls, MN, United States
Label Black Legend, White Background Polyvinyl Fluoride

Label Black Legend, White Background Polyvinyl Fluoride

Buy Now Datasheet
Cables, Wires - Management - Markers - PPM-1-33 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Markers
PPM-1-33
Cables, Wires - Management - Markers PPM-1-33
Win Source Part Number: 1018029-PPM-1-33 Category: Cables, Wires - Management>Markers Type: Label Color: Black Legend, White Background Package: Sheet Standard Package: 25 Material: Polyvinyl Fluoride ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 4821.90.4000 Mfr: Panduit Corp Other Names: PPM-1-33-ND,298-2312 1,07498388696 Base Product Number: PPM

Win Source Part Number: 1018029-PPM-1-33
Category: Cables, Wires - Management>Markers
Type: Label
Color: Black Legend, White Background
Package: Sheet
Standard Package: 25
Material: Polyvinyl Fluoride
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 4821.90.4000
Mfr: Panduit Corp
Other Names: PPM-1-33-ND,298-23121,07498388696
Base Product Number: PPM

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Wire Markers and Cable Markers Wire Markers and Cable Markers
Product Number 298-23121-ND PPM-1-33
Product Name Markers Cables, Wires - Management - Markers
Operating Temperature -40 to 135 C (-40 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 2252159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.118 to 0.165 inch (3 to 4.2 mm)
View Details
5/16 Routing and Protection TIC, Nylon, Natural - AP01TIC31N - ARKPLAS
Specs
Material Polyamide / Nylon®
Diameter 0.312 inch (7.94 mm)
View Details