Panduit Corp. Standoff Cable Tie Mount; Mount Fixing Type Panduit PP2S-S12-X

Description
STANDOFF CABLE TIE MOUNT; Mount Fixing Type:Screw; Mounting Hole Dia:5.7mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:27.9mm; Width:19.1mm; Height:116.8mm; Product Range:-; Accessory Type:Cable Tie Mount RoHS Compliant: Yes
Datasheet
Description
STANDOFF CABLE TIE MOUNT; Mount Fixing Type:Screw; Mounting Hole Dia:5.7mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:27.9mm; Width:19.1mm; Height:116.8mm; Product Range:-; Accessory Type:Cable Tie Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standoff Cable Tie Mount; Mount Fixing Type Panduit - 94F5716 - Newark, An Avnet Company
Chicago, IL, United States
Standoff Cable Tie Mount; Mount Fixing Type Panduit
94F5716
Standoff Cable Tie Mount; Mount Fixing Type Panduit 94F5716
STANDOFF CABLE TIE MOUNT; Mount Fixing Type:Screw; Mounting Hole Dia:5.7mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:27.9mm; Width:19.1mm; Height:116.8mm; Product Range:-; Accessory Type:Cable Tie Mount RoHS Compliant: Yes

STANDOFF CABLE TIE MOUNT; Mount Fixing Type:Screw; Mounting Hole Dia:5.7mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:27.9mm; Width:19.1mm; Height:116.8mm; Product Range:-; Accessory Type:Cable Tie Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Ties - Holders and Mountings - PP2S-S12-X - ODG (Origin Data Global)
Shenzhen, China
Cable Ties - Holders and Mountings
PP2S-S12-X
Cable Ties - Holders and Mountings PP2S-S12-X
CABLE TIE HLDR MULT SCRW #12 NAT

CABLE TIE HLDR MULT SCRW #12 NAT

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Cable Ties Cable Ties
Product Number 94F5716 PP2S-S12-X
Product Name Standoff Cable Tie Mount; Mount Fixing Type Panduit Cable Ties - Holders and Mountings
Length 1.1 inch (27.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details