Panduit Corp. Terminals - Rectangular Connectors PNL-500-3

Description
CONN TERM RECT LUG 4 AWG
Request a Quote Datasheet
Description
CONN TERM RECT LUG 4 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-15562-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-15562-ND
Terminals - Rectangular Connectors 298-15562-ND
CONN TERM RECT LUG 4 AWG

CONN TERM RECT LUG 4 AWG

Buy Now Datasheet
Mechanical Lug, 1/2, Screw; Product Range Panduit - 49Y7103 - Newark, An Avnet Company
Chicago, IL, United States
Mechanical Lug, 1/2, Screw; Product Range Panduit
49Y7103
Mechanical Lug, 1/2, Screw; Product Range Panduit 49Y7103
MECHANICAL LUG, 1/2", SCREW; Product Range:Pan-Lug Series; Termination:Screw; Wire Size AWG Max:-; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:-; Stud Size - Imperial:1/2"; Insulation:Non Insulated RoHS Compliant: Yes

MECHANICAL LUG, 1/2", SCREW; Product Range:Pan-Lug Series; Termination:Screw; Wire Size AWG Max:-; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:-; Stud Size - Imperial:1/2"; Insulation:Non Insulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-15562-ND 49Y7103
Product Name Terminals - Rectangular Connectors Mechanical Lug, 1/2, Screw; Product Range Panduit
Terminal Type Lug, Grounding Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Push-In Wire Connectors - WPC354 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
3-way & 4-way Terminal, Uninsulated -  - BRIM Electronics, Inc.
Specs
Material Copper
View Details