Panduit Corp. Terminals - Rectangular Connectors PNL-4-C

Description
CONN TERM RECT LUG 4-14 AWG
Request a Quote Datasheet
Description
CONN TERM RECT LUG 4-14 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-15561-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-15561-ND
Terminals - Rectangular Connectors 298-15561-ND
CONN TERM RECT LUG 4-14 AWG

CONN TERM RECT LUG 4-14 AWG

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
PNL-4-C
Terminals PNL-4-C
Terminals Copp MECH Lug 1 Hole Straight

Terminals Copp MECH Lug 1 Hole Straight

Buy Now Datasheet
Terminal, Mechanical Lug, M6, 4Awg; Product Range Panduit - 14AC0810 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Mechanical Lug, M6, 4Awg; Product Range Panduit
14AC0810
Terminal, Mechanical Lug, M6, 4Awg; Product Range Panduit 14AC0810
TERMINAL, MECHANICAL LUG, M6, 4AWG; Product Range:PNL Series; Termination:Screw; Wire Size AWG Max:4AWG; Conductor Area CSA:25mm²; Terminal Type:Mechanical Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

TERMINAL, MECHANICAL LUG, M6, 4AWG; Product Range:PNL Series; Termination:Screw; Wire Size AWG Max:4AWG; Conductor Area CSA:25mm²; Terminal Type:Mechanical Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-15561-ND PNL-4-C 14AC0810
Product Name Terminals - Rectangular Connectors Terminals Terminal, Mechanical Lug, M6, 4Awg; Product Range Panduit
Terminal Type Lug, Grounding Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 103171-1 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
FLEX 2.54 - 73396-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details