Panduit Corp. Terminals - Rectangular Connectors PNL-1/0-L

Description
CONN TERM RECT LUG 1/0-8 AWG
Request a Quote Datasheet
Description
CONN TERM RECT LUG 1/0-8 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-15559-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-15559-ND
Terminals - Rectangular Connectors 298-15559-ND
CONN TERM RECT LUG 1/0-8 AWG

CONN TERM RECT LUG 1/0-8 AWG

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
PNL-1/0-L
Terminals PNL-1/0-L
Terminals Copp MECH Lug 1 Hole Straight

Terminals Copp MECH Lug 1 Hole Straight

Buy Now Datasheet
Terminal, Mechanical Lug, M8, 1/0Awg; Product Range Panduit - 52AH0986 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Mechanical Lug, M8, 1/0Awg; Product Range Panduit
52AH0986
Terminal, Mechanical Lug, M8, 1/0Awg; Product Range Panduit 52AH0986
TERMINAL, MECHANICAL LUG, M8, 1/0AWG; Product Range:Pan-Lug PNL Series; Termination:Screw; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16" RoHS Compliant: Yes

TERMINAL, MECHANICAL LUG, M8, 1/0AWG; Product Range:Pan-Lug PNL Series; Termination:Screw; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-15559-ND PNL-1/0-L 52AH0986
Product Name Terminals - Rectangular Connectors Terminals Terminal, Mechanical Lug, M8, 1/0Awg; Product Range Panduit
Terminal Type Lug, Grounding Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1788742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details
PCB & Surface Mount Screw Terminals - OT-004-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details