CONN SPADE TERM 18-22AWG #6 RED
Locking Fork Terminal, funnel entry, nyl
TERMINAL, FORK TONGUE, M3.5, 18AWG, RED; Product Range:PNF-LF Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:1mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Nylon RoHS Compliant: Yes
Terminals LFRK-TRM 22-18 #06 NYL RED
| DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Wire Terminals | Wire Terminals | Wire Terminals | Wire Terminals |
| Product Number | 298-15553-ND | PNF18-6LF-M | 48AC9726 | PNF18-6LF-M |
| Product Name | Terminals - Spade Connectors | Locking Fork Terminal, funnel entry, nyl | Terminal, Fork Tongue, M3.5, 18Awg, Red; Product Range Panduit | Terminals |
| Terminal Type | Fork Terminal; Spring, Snap | Fork Terminal | Spade Crimp |