Panduit Corp. Terminals - Spade Connectors PNF14-8F-C

Description
CONN SPADE TERM 14-16AWG #8 BLU
Request a Quote Datasheet
Description
CONN SPADE TERM 14-16AWG #8 BLU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 298-15541-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
298-15541-ND
Terminals - Spade Connectors 298-15541-ND
CONN SPADE TERM 14-16AWG #8 BLU

CONN SPADE TERM 14-16AWG #8 BLU

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
PNF14-8F-C
Terminals PNF14-8F-C
Terminals Fork Term funnel entry NYL insul

Terminals Fork Term funnel entry NYL insul

Buy Now
Terminal, Fork Tongue, M4, 14Awg, Blue; Product Range Panduit - 48AC9722 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork Tongue, M4, 14Awg, Blue; Product Range Panduit
48AC9722
Terminal, Fork Tongue, M4, 14Awg, Blue; Product Range Panduit 48AC9722
TERMINAL, FORK TONGUE, M4, 14AWG, BLUE; Product Range:PNF Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, FORK TONGUE, M4, 14AWG, BLUE; Product Range:PNF Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-15541-ND PNF14-8F-C 48AC9722
Product Name Terminals - Spade Connectors Terminals Terminal, Fork Tongue, M4, 14Awg, Blue; Product Range Panduit
Terminal Type Fork Terminal; Standard Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1787339 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.5000 mm2
View Details
Ferrules - 2863.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
Terminal Ring on 0.080″ Pin Plug, Adapter - 8701 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin; Ring Terminal
View Details