Panduit Corp. Terminals - Ring Connectors PNF14-6RN-3K

Description
CONN RING CIRC 14-16AWG #6 CRIMP
Request a Quote
Description
CONN RING CIRC 14-16AWG #6 CRIMP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PNF-R series ring terminals from DigiKey are designed for reliable electrical connections in various applications. Specifically, the part number 298-20482-2-ND accommodates wire sizes ranging from 14 to 16 AWG and features a crimp design for secure attachment. The nylon insulation provides protection and is rated for a maximum insulation temperature of 221°F (105°C). These terminals are UL and CSA rated for use up to 600 V, ensuring safety and compliance in electrical systems. The internal barrel serrations enhance wire contact and tensile strength, making them suitable for high vibration environments.

Datasheet Summary
Powered by GS/AI

The PNF-R series ring terminals from DigiKey are designed for reliable electrical connections in various applications. Specifically, the part number 298-20482-2-ND accommodates wire sizes ranging from 14 to 16 AWG and features a crimp design for secure attachment. The nylon insulation provides protection and is rated for a maximum insulation temperature of 221°F (105°C). These terminals are UL and CSA rated for use up to 600 V, ensuring safety and compliance in electrical systems. The internal barrel serrations enhance wire contact and tensile strength, making them suitable for high vibration environments.

Suppliers

Company
Product
Description
Supplier Links
Terminals - Ring Connectors - 298-20482-2-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
298-20482-2-ND
Terminals - Ring Connectors 298-20482-2-ND
CONN RING CIRC 14-16AWG #6 CRIMP

CONN RING CIRC 14-16AWG #6 CRIMP

Buy Now Datasheet
Terminals - Ring Connectors - 298-20482-1-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
298-20482-1-ND
Terminals - Ring Connectors 298-20482-1-ND
CONN RING CIRC 14-16AWG #6 CRIMP

CONN RING CIRC 14-16AWG #6 CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
PNF14-6RN-3K
Terminals PNF14-6RN-3K
Terminals Ring Terminal narrow tongue nylon insu

Terminals Ring Terminal narrow tongue nylon insu

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 298-20482-2-ND PNF14-6RN-3K
Product Name Terminals - Ring Connectors Terminals
Terminal Type Ring Terminal; Circular
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2389.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details
Electrical Terminal & Sheath - VFDL -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Bootlace Ferrules - 1787349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details
PCB & Surface Mount Screw Terminals - OP-055-M5-L2 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers