Panduit Corp. Terminals - Spade Connectors PN18-8LF-C

Description
CONN SPADE TERM 18-22AWG #8 RED
Request a Quote Datasheet
Description
CONN SPADE TERM 18-22AWG #8 RED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 298-15507-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
298-15507-ND
Terminals - Spade Connectors 298-15507-ND
CONN SPADE TERM 18-22AWG #8 RED

CONN SPADE TERM 18-22AWG #8 RED

Buy Now Datasheet
Terminal, Fork Tongue, M4, 18Awg, Red; Product Range Panduit - 91B7022 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork Tongue, M4, 18Awg, Red; Product Range Panduit
91B7022
Terminal, Fork Tongue, M4, 18Awg, Red; Product Range Panduit 91B7022
TERMINAL, FORK TONGUE, M4, 18AWG, RED; Product Range:PN-LF Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:1mm²; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, FORK TONGUE, M4, 18AWG, RED; Product Range:PN-LF Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:1mm²; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
PN18-8LF-C
Terminals PN18-8LF-C
Terminals Locking Fork Term NYL insuld

Terminals Locking Fork Term NYL insuld

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-15507-ND 91B7022 PN18-8LF-C
Product Name Terminals - Spade Connectors Terminal, Fork Tongue, M4, 18Awg, Red; Product Range Panduit Terminals
Terminal Type Fork Terminal; Spring, Snap Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Bootlace Ferrules - 1573931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 10 mm2
View Details
Male .187
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
4 suppliers