Flanged Fork Terminal, nylon insulated,
CONN SPADE TERM 18-22AWG #6 RED
TERMINAL, FORK TONGUE, M3.5, 16AWG, RED; Product Range:PN-FF Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
Terminals FLG FORK 22-18 AWG 6
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Wire Terminals | Wire Terminals | Wire Terminals | Wire Terminals |
| Product Number | PN18-6FF-M | 298-15495-ND | 14AC0822 | PN18-6FF-M |
| Product Name | Flanged Fork Terminal, nylon insulated, | Terminals - Spade Connectors | Terminal, Fork Tongue, M3.5, 16Awg, Red; Product Range Panduit | Terminals |
| Terminal Type | Fork Terminal | Fork Terminal; Flanged | Spade Crimp |