Panduit Corp. Ring Connectors PN18-4RN-M

Description
Ring Terminal Connector 4 Stud Circular 18-22 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 4 Stud Circular 18-22 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 298-20205-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
298-20205-ND
Ring Connectors 298-20205-ND
Ring Terminal Connector 4 Stud Circular 18-22 AWG Crimp

Ring Terminal Connector 4 Stud Circular 18-22 AWG Crimp

Buy Now Datasheet
Connectors Crimp Terminals, Splices, Lugs - Unreviewed - PN18-4RN-M - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Terminals, Splices, Lugs - Unreviewed
PN18-4RN-M
Connectors Crimp Terminals, Splices, Lugs - Unreviewed PN18-4RN-M
RING TERMINAL, NARROW TONGUE, NYLON INSULATED, 22-18 AWG

RING TERMINAL, NARROW TONGUE, NYLON INSULATED, 22-18 AWG

Buy Now
Terminal, Ring Tongue, #4, 18Awg, Red; Stud Size - Metric Panduit - 14AC0821 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #4, 18Awg, Red; Stud Size - Metric Panduit
14AC0821
Terminal, Ring Tongue, #4, 18Awg, Red; Stud Size - Metric Panduit 14AC0821
TERMINAL, RING TONGUE, #4, 18AWG, RED; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Wire Size AWG Max:18AWG; Conductor Area CSA:1mm²; Product Range:PN-RN Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, #4, 18AWG, RED; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Wire Size AWG Max:18AWG; Conductor Area CSA:1mm²; Product Range:PN-RN Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-20205-ND PN18-4RN-M 14AC0821
Product Name Ring Connectors Connectors Crimp Terminals, Splices, Lugs - Unreviewed Terminal, Ring Tongue, #4, 18Awg, Red; Stud Size - Metric Panduit
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1252-ND - DigiKey
Specs
Gender Female / Jack
Mounting Free Hanging (In-Line)
Contact Size (AWG) 18 to 22 AWG
View Details
2 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
High Flow Power Backplane 1x3 Female +6 Signal Straight Press Fit Connector - 80320SH6-C - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details