Panduit Corp. Terminals - Spade Connectors PN18-14F-C

Description
CONN SPADE TERM 18-22AWG #1/4
Request a Quote Datasheet
Description
CONN SPADE TERM 18-22AWG #1/4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 298-15487-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
298-15487-ND
Terminals - Spade Connectors 298-15487-ND
CONN SPADE TERM 18-22AWG #1/4

CONN SPADE TERM 18-22AWG #1/4

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
PN18-14F-C
Terminals PN18-14F-C
Terminals Fork Term nylon insulated 22 - 18

Terminals Fork Term nylon insulated 22 - 18

Buy Now Datasheet
Terminal, Fork Tongue, M6, 18Awg, Red; Product Range Panduit - 48AC9881 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork Tongue, M6, 18Awg, Red; Product Range Panduit
48AC9881
Terminal, Fork Tongue, M6, 18Awg, Red; Product Range Panduit 48AC9881
TERMINAL, FORK TONGUE, M6, 18AWG, RED; Product Range:PN Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:1mm²; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, FORK TONGUE, M6, 18AWG, RED; Product Range:PN Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:1mm²; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-15487-ND PN18-14F-C 48AC9881
Product Name Terminals - Spade Connectors Terminals Terminal, Fork Tongue, M6, 18Awg, Red; Product Range Panduit
Terminal Type Fork Terminal; Standard Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OP-930-P35 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Butt Connector, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1222-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Tin
View Details