CONN SPADE TERM 18-22AWG #10 RED
TERMINAL, FORK TONGUE, M5, 18AWG, RED; Product Range:PN-LF Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:1mm²; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Nylon RoHS Compliant: Yes
Terminals Locking Fork Term NYL insuld
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Wire Terminals | Wire Terminals | Wire Terminals |
| Product Number | 298-15485-ND | 48AC9752 | PN18-10LF-C |
| Product Name | Terminals - Spade Connectors | Terminal, Fork Tongue, M5, 18Awg, Red; Product Range Panduit | Terminals |
| Terminal Type | Fork Terminal; Spring, Snap | Spade Crimp |