Panduit Corp. Terminals - Spade Connectors PN14-10FF-M

Description
CONN SPADE TERM 14-16AWG #10 BLU
Request a Quote Datasheet
Description
CONN SPADE TERM 14-16AWG #10 BLU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 298-15452-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
298-15452-ND
Terminals - Spade Connectors 298-15452-ND
CONN SPADE TERM 14-16AWG #10 BLU

CONN SPADE TERM 14-16AWG #10 BLU

Buy Now Datasheet
Terminal, Fork Tongue, M5, 14Awg, Blue; Product Range Panduit - 48AC9741 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork Tongue, M5, 14Awg, Blue; Product Range Panduit
48AC9741
Terminal, Fork Tongue, M5, 14Awg, Blue; Product Range Panduit 48AC9741
TERMINAL, FORK TONGUE, M5, 14AWG, BLUE; Product Range:PN-FF Series; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, FORK TONGUE, M5, 14AWG, BLUE; Product Range:PN-FF Series; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
PN14-10FF-M
Terminals PN14-10FF-M
Terminals Flanged Fork Term nylon insuld

Terminals Flanged Fork Term nylon insuld

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-15452-ND 48AC9741 PN14-10FF-M
Product Name Terminals - Spade Connectors Terminal, Fork Tongue, M5, 14Awg, Blue; Product Range Panduit Terminals
Terminal Type Fork Terminal; Flanged Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Bootlace Ferrules - 8991049 - RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details
Terminal Ring on Stacking 0.080″ Pin Plug, Adapter - 8704 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin; Ring Terminal
View Details
PCB & Surface Mount Screw Terminals - OT-016-M6-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers