CONN SPADE TERM 14-16AWG #10 BLU
Terminals Fork term nylon ins 18-14 AWG
TERMINAL, FORK TONGUE, #10, 14AWG; Product Range:PN Series; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
Fork Terminal, Nylon Insulated
Panduit Terminals are designed for fast, consistent installation and lasting reliability.
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Wire Terminals | Wire Terminals | Wire Terminals | Wire Terminals |
| Product Number | 298-15450-ND | PN14-10F-C | 13AC4739 | 70044378 |
| Product Name | Terminals - Spade Connectors | Terminals | Terminal, Fork Tongue, #10, 14Awg; Product Range Panduit | TERMINAL,FORK NYLON INSULATED; 16-14AWG; #10 STUD |
| Terminal Type | Fork Terminal; Standard | Spade Crimp | Fork Terminal |