FORK TERMINAL, NYLON 12 - 10 INSULATED,
CONN SPADE TERM 10-12AWG #6 YEL
TERMINAL, FORK TONGUE, #6, 10AWG, YEL; Product Range:Pan-Term Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
Terminals NYL-FORK 12-10 YEL #6
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Wire Terminals | Wire Terminals | Wire Terminals | Wire Terminals |
| Product Number | PN10-6F-D | 298-15434-ND | 50B6612 | PN10-6F-D |
| Product Name | FORK TERMINAL, NYLON 12 - 10 INSULATED, | Terminals - Spade Connectors | Terminal, Fork Tongue, #6, 10Awg, Yel; Product Range Panduit | Terminals |
| Terminal Type | Fork Terminal | Fork Terminal; Standard | Spade Crimp |