Panduit Corp. Terminals - Spade Connectors PN10-14F-L

Description
CONN SPADE TERM 10-12AWG #1/4
Request a Quote Datasheet
Description
CONN SPADE TERM 10-12AWG #1/4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 298-15426-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
298-15426-ND
Terminals - Spade Connectors 298-15426-ND
CONN SPADE TERM 10-12AWG #1/4

CONN SPADE TERM 10-12AWG #1/4

Buy Now Datasheet
Terminal, Fork Tongue, M6, 12-10Awg; Product Range Panduit - 45AC6159 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork Tongue, M6, 12-10Awg; Product Range Panduit
45AC6159
Terminal, Fork Tongue, M6, 12-10Awg; Product Range Panduit 45AC6159
TERMINAL, FORK TONGUE, M6, 12-10AWG; Product Range:PN10 Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, FORK TONGUE, M6, 12-10AWG; Product Range:PN10 Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Terminals
PN10-14F-L
Terminals PN10-14F-L
Terminals Fork Term NYL insuld 12 - 10

Terminals Fork Term NYL insuld 12 - 10

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-15426-ND 45AC6159 PN10-14F-L
Product Name Terminals - Spade Connectors Terminal, Fork Tongue, M6, 12-10Awg; Product Range Panduit Terminals
Terminal Type Fork Terminal; Standard Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Stacking Miniature Banana Plug, Adapter - 8714 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
PCB & Surface Mount Screw Terminals - OT-003-M4-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details