Panduit Corp. Terminals - Spade Connectors PN10-10F-D

Description
CONN SPADE TERM 10-12AWG #10 YEL
Request a Quote Datasheet
Description
CONN SPADE TERM 10-12AWG #10 YEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 298-10650-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
298-10650-ND
Terminals - Spade Connectors 298-10650-ND
CONN SPADE TERM 10-12AWG #10 YEL

CONN SPADE TERM 10-12AWG #10 YEL

Buy Now Datasheet
Terminal, Fork Tongue, M5, 10Awg, Yel; Product Range Panduit - 48AC9877 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork Tongue, M5, 10Awg, Yel; Product Range Panduit
48AC9877
Terminal, Fork Tongue, M5, 10Awg, Yel; Product Range Panduit 48AC9877
TERMINAL, FORK TONGUE, M5, 10AWG, YEL; Product Range:PN Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Nylon RoHS Compliant: Yes

TERMINAL, FORK TONGUE, M5, 10AWG, YEL; Product Range:PN Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Nylon RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-10650-ND 48AC9877
Product Name Terminals - Spade Connectors Terminal, Fork Tongue, M5, 10Awg, Yel; Product Range Panduit
Terminal Type Fork Terminal; Standard Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals & Spade Terminals - 1-1627040-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details
Ferrules - 2869.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Butt Connector, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
View Details