Panduit Corp. Markers PMDR-F

Description
Wire Marker, Tape White Polyester
Request a Quote
Description
Wire Marker, Tape White Polyester
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Marker, F, Reel 2.4M, is a pre-printed marker designed for wire identification. It features a black legend on a white background, ensuring clear visibility. The marker is made from PET (Polyester) material, which provides durability and resistance to wear. The roll length is 2.4 meters, allowing for extensive labeling applications. This product is compliant with RoHS standards and does not contain any substances of very high concern (SVHC) as of January 15, 2019. It is suitable for various cable management and identification tasks in electrical installations.

Datasheet Summary
Powered by GS/AI

The Cable Marker, F, Reel 2.4M, is a pre-printed marker designed for wire identification. It features a black legend on a white background, ensuring clear visibility. The marker is made from PET (Polyester) material, which provides durability and resistance to wear. The roll length is 2.4 meters, allowing for extensive labeling applications. This product is compliant with RoHS standards and does not contain any substances of very high concern (SVHC) as of January 15, 2019. It is suitable for various cable management and identification tasks in electrical installations.

Suppliers

Company
Product
Description
Supplier Links
Markers - 298-23044-ND - DigiKey
Thief River Falls, MN, United States
Wire Marker, Tape White Polyester

Wire Marker, Tape White Polyester

Buy Now Datasheet
Cable Marker, F, Reel 2.4M; Marker Type Panduit - 59M1233 - Newark, An Avnet Company
Chicago, IL, United States
Cable Marker, F, Reel 2.4M; Marker Type Panduit
59M1233
Cable Marker, F, Reel 2.4M; Marker Type Panduit 59M1233
CABLE MARKER, F, REEL 2.4M; Marker Type:Pre Printed; Legend:F; Marker Dimensions:-; Marker Material:PET (Polyester); Legend Colour:Black; Marker Colour:White; Product Range:-; SVHC:No SVHC (15-Jan-2019); Accessory Type:Wire Markers; RoHS Compliant: Yes

CABLE MARKER, F, REEL 2.4M; Marker Type:Pre Printed; Legend:F; Marker Dimensions:-; Marker Material:PET (Polyester); Legend Colour:Black; Marker Colour:White; Product Range:-; SVHC:No SVHC (15-Jan-2019); Accessory Type:Wire Markers; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Markers and Cable Markers Wire Markers and Cable Markers
Product Number 298-23044-ND 59M1233
Product Name Markers Cable Marker, F, Reel 2.4M; Marker Type Panduit
Material Polyester (PET / PBT)
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 2153030 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
 - Directional Flow Arrow Tape - NADCO Tapes & Labels, Inc.
NADCO Tapes & Labels, Inc.
Specs
Wire & Cable Markers Pre-printed Markers
Material Aluminum (optional feature); Cloth (optional feature); PVC (optional feature); Copper Foils, Foam, Vinyl, Paper
View Details