Panduit Corp. Markers PMDR-D

Description
Wire Marker, Tape White Polyester
Request a Quote Datasheet
Description
Wire Marker, Tape White Polyester
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Markers - 298-23042-ND - DigiKey
Thief River Falls, MN, United States
Wire Marker, Tape White Polyester

Wire Marker, Tape White Polyester

Buy Now Datasheet
Pre-Printed Wire Marker Tape Roll, D, Black On White, 3.2Mm X 2.4M; Marker Type Panduit - 87F4590 - Newark, An Avnet Company
Chicago, IL, United States
Pre-Printed Wire Marker Tape Roll, D, Black On White, 3.2Mm X 2.4M; Marker Type Panduit
87F4590
Pre-Printed Wire Marker Tape Roll, D, Black On White, 3.2Mm X 2.4M; Marker Type Panduit 87F4590
PRE-PRINTED WIRE MARKER TAPE ROLL, D, BLACK ON WHITE, 3.2MM X 2.4M; Marker Type:Pre Printed; Legend:D; Marker Dimensions:-; Marker Material:PET (Polyester); Legend Colour:Black; Marker Colour:White; Product Range:-; Label Size:3.2 mmRoHS Compliant: Yes

PRE-PRINTED WIRE MARKER TAPE ROLL, D, BLACK ON WHITE, 3.2MM X 2.4M; Marker Type:Pre Printed; Legend:D; Marker Dimensions:-; Marker Material:PET (Polyester); Legend Colour:Black; Marker Colour:White; Product Range:-; Label Size:3.2 mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Markers and Cable Markers Wire Markers and Cable Markers
Product Number 298-23042-ND 87F4590
Product Name Markers Pre-Printed Wire Marker Tape Roll, D, Black On White, 3.2Mm X 2.4M; Marker Type Panduit
Material Polyester (PET / PBT)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 2252163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.118 to 0.165 inch (3 to 4.2 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details