Panduit Corp. Markers PMDR-5

Description
Wire Marker, Tape White Polyester
Request a Quote Datasheet
Description
Wire Marker, Tape White Polyester
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Markers - 298-1289-ND - DigiKey
Thief River Falls, MN, United States
Wire Marker, Tape White Polyester

Wire Marker, Tape White Polyester

Buy Now Datasheet
Cable Marker, 5, Reel 2.4M; Marker Type Panduit - 59M1270 - Newark, An Avnet Company
Chicago, IL, United States
Cable Marker, 5, Reel 2.4M; Marker Type Panduit
59M1270
Cable Marker, 5, Reel 2.4M; Marker Type Panduit 59M1270
CABLE MARKER, 5, REEL 2.4M; Marker Type:Pre Printed; Legend:5; Marker Dimensions:-; Marker Material:PET (Polyester); Legend Colour:Black; Marker Colour:White; Product Range:-; SVHC:No SVHC (15-Jan-2019); Accessory Type:Wire Markers; RoHS Compliant: Yes

CABLE MARKER, 5, REEL 2.4M; Marker Type:Pre Printed; Legend:5; Marker Dimensions:-; Marker Material:PET (Polyester); Legend Colour:Black; Marker Colour:White; Product Range:-; SVHC:No SVHC (15-Jan-2019); Accessory Type:Wire Markers; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Markers and Cable Markers Wire Markers and Cable Markers
Product Number 298-1289-ND 59M1270
Product Name Markers Cable Marker, 5, Reel 2.4M; Marker Type Panduit
Material Polyester (PET / PBT)
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 2047124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide / Nylon®; Polyamide 6.6
Diameter 0.142 to 0.236 inch (3.6 to 6 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
 - Pipe Markers Tape - NADCO Tapes & Labels, Inc.
NADCO Tapes & Labels, Inc.
Specs
Wire & Cable Markers Pre-printed Markers
Material Aluminum (optional feature); Cloth (optional feature); PVC (optional feature); Copper Foils, Foam, Vinyl, Paper
View Details