Panduit Corp. Markers PMDR-3

Description
Wire Marker, Tape White Polyester
Request a Quote
Description
Wire Marker, Tape White Polyester
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Marker, 3, Reel 2.4M, is a pre-printed marker designed for wire identification. It features a legend of "3" and is made from PET (Polyester) material, ensuring durability and resistance to wear. The marker is white in color, both for the legend and the background, which enhances visibility. This product is compliant with RoHS regulations and does not contain any substances of very high concern (SVHC). With a roll length of 2.4 meters, it provides ample material for various labeling needs in electrical and wiring applications.

Datasheet Summary
Powered by GS/AI

The Cable Marker, 3, Reel 2.4M, is a pre-printed marker designed for wire identification. It features a legend of "3" and is made from PET (Polyester) material, ensuring durability and resistance to wear. The marker is white in color, both for the legend and the background, which enhances visibility. This product is compliant with RoHS regulations and does not contain any substances of very high concern (SVHC). With a roll length of 2.4 meters, it provides ample material for various labeling needs in electrical and wiring applications.

Suppliers

Company
Product
Description
Supplier Links
Markers - 298-1287-ND - DigiKey
Thief River Falls, MN, United States
Wire Marker, Tape White Polyester

Wire Marker, Tape White Polyester

Buy Now Datasheet
Cable Marker, 3, Reel 2.4M; Marker Type Panduit - 59M1268 - Newark, An Avnet Company
Chicago, IL, United States
Cable Marker, 3, Reel 2.4M; Marker Type Panduit
59M1268
Cable Marker, 3, Reel 2.4M; Marker Type Panduit 59M1268
CABLE MARKER, 3, REEL 2.4M; Marker Type:Pre Printed; Legend:3; Marker Dimensions:-; Marker Material:PET (Polyester); Legend Colour:White; Marker Colour:White; Product Range:-; SVHC:No SVHC (15-Jan-2019); Accessory Type:Wire Markers; RoHS Compliant: Yes

CABLE MARKER, 3, REEL 2.4M; Marker Type:Pre Printed; Legend:3; Marker Dimensions:-; Marker Material:PET (Polyester); Legend Colour:White; Marker Colour:White; Product Range:-; SVHC:No SVHC (15-Jan-2019); Accessory Type:Wire Markers; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Markers and Cable Markers Wire Markers and Cable Markers
Product Number 298-1287-ND 59M1268
Product Name Markers Cable Marker, 3, Reel 2.4M; Marker Type Panduit
Material Polyester (PET / PBT)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 537261 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 to 0.197 inch (2.5 to 5 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Self-Laminating Wire and Cable Markers - TTL200 Series - IDENTCO International
Specs
Wire & Cable Markers Pre-printed Markers
Material Vinyl
View Details