Panduit Corp. Cables, Wires - Management - Markers PMDR-2

Description
Win Source Part Number: 1173047-PMDR-2 Category: Cables, Wires - Management>Markers Series: PAN-CODE™ Type: Wire Marker, Tape Color: White Package: Roll Standard Package: 10 Material: Polyester Legend: 2 Cable Diameter: Cut to Desired Diameter Alternative Parts (Cross-Reference): PMDR2; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: Panduit Corp Other Names: PMDR-2-ND,298-1286,P MDR2 Base Product Number: PMD
Request a Quote Datasheet
Description
Win Source Part Number: 1173047-PMDR-2 Category: Cables, Wires - Management>Markers Series: PAN-CODE™ Type: Wire Marker, Tape Color: White Package: Roll Standard Package: 10 Material: Polyester Legend: 2 Cable Diameter: Cut to Desired Diameter Alternative Parts (Cross-Reference): PMDR2; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: Panduit Corp Other Names: PMDR-2-ND,298-1286,P MDR2 Base Product Number: PMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management - Markers - PMDR-2 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Markers
PMDR-2
Cables, Wires - Management - Markers PMDR-2
Win Source Part Number: 1173047-PMDR-2 Category: Cables, Wires - Management>Markers Series: PAN-CODE™ Type: Wire Marker, Tape Color: White Package: Roll Standard Package: 10 Material: Polyester Legend: 2 Cable Diameter: Cut to Desired Diameter Alternative Parts (Cross-Reference): PMDR2; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: Panduit Corp Other Names: PMDR-2-ND,298-1286,P MDR2 Base Product Number: PMD

Win Source Part Number: 1173047-PMDR-2
Category: Cables, Wires - Management>Markers
Series: PAN-CODE™
Type: Wire Marker, Tape
Color: White
Package: Roll
Standard Package: 10
Material: Polyester
Legend: 2
Cable Diameter: Cut to Desired Diameter
Alternative Parts (Cross-Reference): PMDR2;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3919.10.2055
Mfr: Panduit Corp
Other Names: PMDR-2-ND,298-1286,PMDR2
Base Product Number: PMD

Buy Now Datasheet
Markers - 298-1286-ND - DigiKey
Thief River Falls, MN, United States
Wire Marker, Tape White Polyester

Wire Marker, Tape White Polyester

Buy Now Datasheet
Cable Marker, 2, Reel 2.4M; Marker Type Panduit - 59M1267 - Newark, An Avnet Company
Chicago, IL, United States
Cable Marker, 2, Reel 2.4M; Marker Type Panduit
59M1267
Cable Marker, 2, Reel 2.4M; Marker Type Panduit 59M1267
CABLE MARKER, 2, REEL 2.4M; Marker Type:Pre Printed; Legend:2; Marker Dimensions:-; Marker Material:PET (Polyester); Legend Colour:White; Marker Colour:White; Product Range:-; SVHC:No SVHC (15-Jan-2019); Accessory Type:Wire Markers; RoHS Compliant: Yes

CABLE MARKER, 2, REEL 2.4M; Marker Type:Pre Printed; Legend:2; Marker Dimensions:-; Marker Material:PET (Polyester); Legend Colour:White; Marker Colour:White; Product Range:-; SVHC:No SVHC (15-Jan-2019); Accessory Type:Wire Markers; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Wire Markers and Cable Markers Wire Markers and Cable Markers Wire Markers and Cable Markers
Product Number PMDR-2 298-1286-ND 59M1267
Product Name Cables, Wires - Management - Markers Markers Cable Marker, 2, Reel 2.4M; Marker Type Panduit
Material Polyester (PET / PBT)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 2153054 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.087 to 0.110 inch (2.2 to 2.8 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details