Panduit Corp. Markers PMDR-0-9

Description
Wire Marker, Tape White Polyester
Request a Quote Datasheet
Description
Wire Marker, Tape White Polyester
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Markers - 298-15408-ND - DigiKey
Thief River Falls, MN, United States
Wire Marker, Tape White Polyester

Wire Marker, Tape White Polyester

Buy Now Datasheet
Dispenser Tape, Marker, Refill Pack; Marker Type Panduit - 59M1265 - Newark, An Avnet Company
Chicago, IL, United States
Dispenser Tape, Marker, Refill Pack; Marker Type Panduit
59M1265
Dispenser Tape, Marker, Refill Pack; Marker Type Panduit 59M1265
DISPENSER TAPE, MARKER, REFILL PACK; Marker Type:Pre Printed; Legend:0-9; Marker Dimensions:5.59mm x 2.4m; Marker Material:PP (Polypropylene); Legend Colour:Black; Marker Colour:White; Product Range:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

DISPENSER TAPE, MARKER, REFILL PACK; Marker Type:Pre Printed; Legend:0-9; Marker Dimensions:5.59mm x 2.4m; Marker Material:PP (Polypropylene); Legend Colour:Black; Marker Colour:White; Product Range:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Markers and Cable Markers Wire Markers and Cable Markers
Product Number 298-15408-ND 59M1265
Product Name Markers Dispenser Tape, Marker, Refill Pack; Marker Type Panduit
Material Polyester (PET / PBT)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 537302 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Individual Label - XPLCBLA2 - Hubbell Incorporated
Hubbell Incorporated
Specs
Wire & Cable Markers Pre-printed Markers
View Details