Panduit Corp. Markers PMD-0-9

Description
"Wire Marker, Tape with Dispenser 0.08"" (2.0mm) Black Polyester"
Request a Quote Datasheet
Description
"Wire Marker, Tape with Dispenser 0.08"" (2.0mm) Black Polyester"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Markers - 298-1283-ND - DigiKey
Thief River Falls, MN, United States
"Wire Marker, Tape with Dispenser 0.08"" (2.0mm) Black Polyester"

"Wire Marker, Tape with Dispenser 0.08"" (2.0mm) Black Polyester"

Buy Now Datasheet
Tape Dispenser, Marker; Marker Type Panduit - 59M1224 - Newark, An Avnet Company
Chicago, IL, United States
Tape Dispenser, Marker; Marker Type Panduit
59M1224
Tape Dispenser, Marker; Marker Type Panduit 59M1224
TAPE DISPENSER, MARKER; Marker Type:Pre Printed; Legend:0-9; Marker Dimensions:-; Marker Material:PP (Polypropylene); Legend Colour:Black; Marker Colour:White; Product Range:-; SVHC:No SVHC (15-Jan-2019); Accessory Type:Cable RoHS Compliant: Yes

TAPE DISPENSER, MARKER; Marker Type:Pre Printed; Legend:0-9; Marker Dimensions:-; Marker Material:PP (Polypropylene); Legend Colour:Black; Marker Colour:White; Product Range:-; SVHC:No SVHC (15-Jan-2019); Accessory Type:Cable RoHS Compliant: Yes

Supplier's Site Datasheet
Wire Marker Tape Dispenser, 0 9, Polyester, Black On White, 3.2Mm X 2.4M L; Marker Type Panduit - 87F6095 - Newark, An Avnet Company
Chicago, IL, United States
Wire Marker Tape Dispenser, 0 9, Polyester, Black On White, 3.2Mm X 2.4M L; Marker Type Panduit
87F6095
Wire Marker Tape Dispenser, 0 9, Polyester, Black On White, 3.2Mm X 2.4M L; Marker Type Panduit 87F6095
WIRE MARKER TAPE DISPENSER, 0 - 9, POLYESTER, BLACK ON WHITE, 3.2MM X 2.4M L; Marker Type:Pre Printed; Legend:0 to 9; Marker Dimensions:-; Marker Material:PET (Polyester); Legend Colour:Black; Marker Colour:White, Black; Colour:WhiteRoHS Compliant: Yes

WIRE MARKER TAPE DISPENSER, 0 - 9, POLYESTER, BLACK ON WHITE, 3.2MM X 2.4M L; Marker Type:Pre Printed; Legend:0 to 9; Marker Dimensions:-; Marker Material:PET (Polyester); Legend Colour:Black; Marker Colour:White, Black; Colour:WhiteRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Markers and Cable Markers Wire Markers and Cable Markers
Product Number 298-1283-ND 59M1224
Product Name Markers Tape Dispenser, Marker; Marker Type Panduit
Material Polyester (PET / PBT)
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 537319 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 to 0.197 inch (2.5 to 5 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Markers - 5614-61742822-ND - DigiKey
Specs
Material Polyethylene (PE)
Operating Temperature -40 to 80 C (-40 to 176 F)
View Details