Panduit Corp. Cable Supports and Fasteners PMCC38H25-C

Description
"Cable Clip, C-Type Natural Arrowhead, Winged 0.380"" (9.65mm)"
Request a Quote Datasheet
Description
"Cable Clip, C-Type Natural Arrowhead, Winged 0.380"" (9.65mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 298-20172-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
298-20172-ND
Cable Supports and Fasteners 298-20172-ND
"Cable Clip, C-Type Natural Arrowhead, Winged 0.380"" (9.65mm)"

"Cable Clip, C-Type Natural Arrowhead, Winged 0.380"" (9.65mm)"

Buy Now Datasheet
Push Barb Mount Cord Clip; Cable Clamp / Clip Type Panduit - 84F1408 - Newark, An Avnet Company
Chicago, IL, United States
Push Barb Mount Cord Clip; Cable Clamp / Clip Type Panduit
84F1408
Push Barb Mount Cord Clip; Cable Clamp / Clip Type Panduit 84F1408
PUSH BARB MOUNT CORD CLIP; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:9.6mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:12.7mm; Height:9.7mm RoHS Compliant: Yes

PUSH BARB MOUNT CORD CLIP; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:9.6mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:12.7mm; Height:9.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 298-20172-ND 84F1408
Product Name Cable Supports and Fasteners Push Barb Mount Cord Clip; Cable Clamp / Clip Type Panduit
Type C Style Clip
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Routing Clip - BRC - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details
Half Cable Clamp - 8143 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.312 inch (7.92 mm)
View Details
2 suppliers