Panduit Corp. Cable Tie Mount; Mount Fixing Type Panduit PM2H25-C

Description
CABLE TIE MOUNT; Mount Fixing Type:Push Barb; Mounting Hole Dia:6.4mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:7.62mm; Width:9.7mm; Height:-; Product Range:-; Accessory Type:Cable Tie Mount RoHS Compliant: Yes
Description
CABLE TIE MOUNT; Mount Fixing Type:Push Barb; Mounting Hole Dia:6.4mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:7.62mm; Width:9.7mm; Height:-; Product Range:-; Accessory Type:Cable Tie Mount RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Tie Mount, part number 94F3129, features a push barb fixing type and is designed for easy installation without the need for adhesive or additional mounting hardware. It is suitable for applications where only one side of the panel is accessible. The mount is made from nylon 6.6, which provides durability and resistance to various environmental conditions. The mounting hole diameter is 6.4 mm, and the product dimensions include a length of 7.62 mm and a width of 9.7 mm. This mount is RoHS compliant, making it a suitable choice for projects requiring adherence to environmental regulations.

Datasheet Summary
Powered by GS/AI

The Cable Tie Mount, part number 94F3129, features a push barb fixing type and is designed for easy installation without the need for adhesive or additional mounting hardware. It is suitable for applications where only one side of the panel is accessible. The mount is made from nylon 6.6, which provides durability and resistance to various environmental conditions. The mounting hole diameter is 6.4 mm, and the product dimensions include a length of 7.62 mm and a width of 9.7 mm. This mount is RoHS compliant, making it a suitable choice for projects requiring adherence to environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Mount; Mount Fixing Type Panduit - 94F3129 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie Mount; Mount Fixing Type Panduit
94F3129
Cable Tie Mount; Mount Fixing Type Panduit 94F3129
CABLE TIE MOUNT; Mount Fixing Type:Push Barb; Mounting Hole Dia:6.4mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:7.62mm; Width:9.7mm; Height:-; Product Range:-; Accessory Type:Cable Tie Mount RoHS Compliant: Yes

CABLE TIE MOUNT; Mount Fixing Type:Push Barb; Mounting Hole Dia:6.4mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:7.62mm; Width:9.7mm; Height:-; Product Range:-; Accessory Type:Cable Tie Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 94F3129
Product Name Cable Tie Mount; Mount Fixing Type Panduit
Length 0.3000 inch (7.62 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details