Panduit Corp. Ring Connectors PM2-3R-C

Description
Ring Terminal Connector M3 Stud Circular 14-16 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector M3 Stud Circular 14-16 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 298-15406-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
298-15406-ND
Ring Connectors 298-15406-ND
Ring Terminal Connector M3 Stud Circular 14-16 AWG Crimp

Ring Terminal Connector M3 Stud Circular 14-16 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #5, 14Awg; Stud Size - Metric Panduit - 14AC2145 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #5, 14Awg; Stud Size - Metric Panduit
14AC2145
Terminal, Ring Tongue, #5, 14Awg; Stud Size - Metric Panduit 14AC2145
TERMINAL, RING TONGUE, #5, 14AWG; Stud Size - Metric:M3; Stud Size - Imperial:#5; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Product Range:PM Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, #5, 14AWG; Stud Size - Metric:M3; Stud Size - Imperial:#5; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Product Range:PM Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 298-15406-ND 14AC2145
Product Name Ring Connectors Terminal, Ring Tongue, #5, 14Awg; Stud Size - Metric Panduit
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1330G3-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
Edgeboard Connectors - 609-10018783-10003ZLF-ND - DigiKey
Amphenol Communications Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Mounting Through Hole
View Details
2 suppliers
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Coaxial Adapters - 7923A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details