Panduit Corp. Cable Ties and Zip Ties PLWS4EH-TL350

Description
CBL TIE LOCKING BLK 120LB 1.258'
Request a Quote Datasheet
Description
CBL TIE LOCKING BLK 120LB 1.258'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - PLWS4EH-TL350-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
PLWS4EH-TL350-ND
Cable Ties and Zip Ties PLWS4EH-TL350-ND
CBL TIE LOCKING BLK 120LB 1.258'

CBL TIE LOCKING BLK 120LB 1.258'

Buy Now Datasheet
Cable Tie, 384Mm, Nylon 6.6, Black; Cable Tie Material Panduit - 58AC3608 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 384Mm, Nylon 6.6, Black; Cable Tie Material Panduit
58AC3608
Cable Tie, 384Mm, Nylon 6.6, Black; Cable Tie Material Panduit 58AC3608
CABLE TIE, 384MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:384mm; Cable Tie Width:19.8mm; Cable Bundle Diameter Max:105mm; Minimum Loop Tensile Strength:120lb; Cable TieRoHS Compliant: Yes

CABLE TIE, 384MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:384mm; Cable Tie Width:19.8mm; Cable Bundle Diameter Max:105mm; Minimum Loop Tensile Strength:120lb; Cable TieRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number PLWS4EH-TL350-ND 58AC3608
Product Name Cable Ties and Zip Ties Cable Tie, 384Mm, Nylon 6.6, Black; Cable Tie Material Panduit
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details