Panduit Corp. Cable Ties and Zip Ties PLWP3H-TL

Description
"Standard, Locking Natural 3.00"" (76.20mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 3.00"" (76.20mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-20164-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-20164-ND
Cable Ties and Zip Ties 298-20164-ND
"Standard, Locking Natural 3.00"" (76.20mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"

"Standard, Locking Natural 3.00"" (76.20mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"

Buy Now Datasheet
Pan-Ty Wing Push-Mount Cable Tie; Cable Tie Material Panduit - 66H2890 - Newark, An Avnet Company
Chicago, IL, United States
Pan-Ty Wing Push-Mount Cable Tie; Cable Tie Material Panduit
66H2890
Pan-Ty Wing Push-Mount Cable Tie; Cable Tie Material Panduit 66H2890
PAN-TY WING PUSH-MOUNT CABLE TIE; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:305mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:76mm; Accessory Type:Pan-Ty Cable Tie; Body Material:Nylon 6.6; Colour:Natural RoHS Compliant: Yes

PAN-TY WING PUSH-MOUNT CABLE TIE; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:305mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:76mm; Accessory Type:Pan-Ty Cable Tie; Body Material:Nylon 6.6; Colour:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-20164-ND 66H2890
Product Name Cable Ties and Zip Ties Pan-Ty Wing Push-Mount Cable Tie; Cable Tie Material Panduit
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8869 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Cable Ties and Zip Ties - A114009-ND - DigiKey
Specs
Color Black
Length 20.33 inch (516 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details