Panduit Corp. Cable Ties and Zip Ties PLWP2SB-D

Description
"Standard, Locking Natural 1.75"" (44.45mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 1.75"" (44.45mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-14018-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-14018-ND
Cable Ties and Zip Ties 298-14018-ND
"Standard, Locking Natural 1.75"" (44.45mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

"Standard, Locking Natural 1.75"" (44.45mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Ties; Cable Tie Material Panduit - 67C3202 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
67C3202
Cable Ties; Cable Tie Material Panduit 67C3202
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:198mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:45mm; Cable Tie Type:Push Mount Wing; Product Range:-; Accessory Type:Cable Tie; Pack Quantity:500 RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:198mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:45mm; Cable Tie Type:Push Mount Wing; Product Range:-; Accessory Type:Cable Tie; Pack Quantity:500 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-14018-ND 67C3202
Product Name Cable Ties and Zip Ties Cable Ties; Cable Tie Material Panduit
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details