Panduit Corp. Cable Ties and Zip Ties PLWP2SA-D

Description
"Standard, Locking Natural 1.75"" (44.45mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 1.75"" (44.45mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-20163-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-20163-ND
Cable Ties and Zip Ties 298-20163-ND
"Standard, Locking Natural 1.75"" (44.45mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

"Standard, Locking Natural 1.75"" (44.45mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie, 196Mm, Nylon 6.6, 50Lb; Cable Tie Material Panduit - 97B0634 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 196Mm, Nylon 6.6, 50Lb; Cable Tie Material Panduit
97B0634
Cable Tie, 196Mm, Nylon 6.6, 50Lb; Cable Tie Material Panduit 97B0634
CABLE TIE, 196MM, NYLON 6.6, 50LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:196mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:45mm; Cable Tie Type:Push Mount Wing; Product Range:Pan-Ty PLW Series RoHS Compliant: Yes

CABLE TIE, 196MM, NYLON 6.6, 50LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:196mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:45mm; Cable Tie Type:Push Mount Wing; Product Range:Pan-Ty PLW Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-20163-ND 97B0634
Product Name Cable Ties and Zip Ties Cable Tie, 196Mm, Nylon 6.6, 50Lb; Cable Tie Material Panduit
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details