Panduit Corp. Cable Ties and Zip Ties PLWP2H-TL

Description
"Standard, Locking Natural 2.00"" (50.80mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"
Request a Quote
Description
"Standard, Locking Natural 2.00"" (50.80mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Pan-Ty Wing Push-Mount Cable Tie (part number 73C4935) is designed for indoor use and is made from Nylon 6.6. This product combines a cable tie, mount, and fastener into a single component, allowing for efficient attachment of cable bundles to flat surfaces. The anchor can be easily pressed into a pre-formed hole, securing it in place. The wings of the tie provide constant tension, ensuring a stable and secure installation that minimizes rattling. Additionally, the curved tip facilitates easy handling and faster initial threading during installation. The cable tie has a maximum bundle diameter of 51mm and is UL Recognized and CSA Certified, making it suitable for various applications.

Datasheet Summary
Powered by GS/AI

The Pan-Ty Wing Push-Mount Cable Tie (part number 73C4935) is designed for indoor use and is made from Nylon 6.6. This product combines a cable tie, mount, and fastener into a single component, allowing for efficient attachment of cable bundles to flat surfaces. The anchor can be easily pressed into a pre-formed hole, securing it in place. The wings of the tie provide constant tension, ensuring a stable and secure installation that minimizes rattling. Additionally, the curved tip facilitates easy handling and faster initial threading during installation. The cable tie has a maximum bundle diameter of 51mm and is UL Recognized and CSA Certified, making it suitable for various applications.

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-23020-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-23020-ND
Cable Ties and Zip Ties 298-23020-ND
"Standard, Locking Natural 2.00"" (50.80mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"

"Standard, Locking Natural 2.00"" (50.80mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"

Buy Now Datasheet
Pan-Ty Wing Push-Mount Cable Tie; Cable Tie Material Panduit - 73C4935 - Newark, An Avnet Company
Chicago, IL, United States
Pan-Ty Wing Push-Mount Cable Tie; Cable Tie Material Panduit
73C4935
Pan-Ty Wing Push-Mount Cable Tie; Cable Tie Material Panduit 73C4935
PAN-TY WING PUSH-MOUNT CABLE TIE; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:226mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Light-Heavy; Product Range:-; Body Material:Nylon 6.6 RoHS Compliant: Yes

PAN-TY WING PUSH-MOUNT CABLE TIE; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:226mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Light-Heavy; Product Range:-; Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-23020-ND 73C4935
Product Name Cable Ties and Zip Ties Pan-Ty Wing Push-Mount Cable Tie; Cable Tie Material Panduit
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 2-2530591-8 - TE Connectivity
Specs
Material Nylon 6.6
Length 7.87 inch (200 mm)
View Details
2 suppliers
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details