Panduit Corp. Cable Ties and Zip Ties PLWP1.5I-D30

Description
"Standard, Locking Black 1.25"" (31.75mm) 0.135"" (3.43mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 1.25"" (31.75mm) 0.135"" (3.43mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-20153-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-20153-ND
Cable Ties and Zip Ties 298-20153-ND
"Standard, Locking Black 1.25"" (31.75mm) 0.135"" (3.43mm) 40 lbs (18.14 kg)"

"Standard, Locking Black 1.25"" (31.75mm) 0.135"" (3.43mm) 40 lbs (18.14 kg)"

Buy Now Datasheet
Wing Push Mount Tie, 6.0
Wilmington, MA, United States
Wing Push Mount Tie, 6.0"L (152mm), Inte
PLWP1.5I-D30
Wing Push Mount Tie, 6.0"L (152mm), Inte PLWP1.5I-D30
Wing Push Mount Tie, 6.0"L (152mm), Inte

Wing Push Mount Tie, 6.0"L (152mm), Inte

Buy Now
Cable Tie, 152Mm, Nylon6.6 Hs, 40Lb, Blk; Cable Tie Material Panduit - 61AC8055 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 152Mm, Nylon6.6 Hs, 40Lb, Blk; Cable Tie Material Panduit
61AC8055
Cable Tie, 152Mm, Nylon6.6 Hs, 40Lb, Blk; Cable Tie Material Panduit 61AC8055
CABLE TIE, 152MM, NYLON6.6 HS, 40LB, BLK; Cable Tie Material:Nylon 6.6 HS (Polyamide 6.6 HS) (Heat Stabilised); Cable Tie Colour:Black; Cable Tie Length:152mm; Cable Tie Width:3.4mm; Cable Bundle Diameter Max:45mm; Minimum Loop RoHS Compliant: Yes

CABLE TIE, 152MM, NYLON6.6 HS, 40LB, BLK; Cable Tie Material:Nylon 6.6 HS (Polyamide 6.6 HS) (Heat Stabilised); Cable Tie Colour:Black; Cable Tie Length:152mm; Cable Tie Width:3.4mm; Cable Bundle Diameter Max:45mm; Minimum Loop RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 298-20153-ND PLWP1.5I-D30 61AC8055
Product Name Cable Ties and Zip Ties Wing Push Mount Tie, 6.0"L (152mm), Inte Cable Tie, 152Mm, Nylon6.6 Hs, 40Lb, Blk; Cable Tie Material Panduit
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 109443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 5.31 inch (135 mm)
View Details