Panduit Corp. Cables, Wires Fiber Optic Cables - PLVS0710D7088 PLVS0710D7088

Description
Manufacturer: Panduit Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1231428-PLVS0710D708 8 Categories: Cables, Wires Fiber Optic Cables Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Panduit Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1231428-PLVS0710D708 8 Categories: Cables, Wires Fiber Optic Cables Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - PLVS0710D7088 - PLVS0710D7088 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - PLVS0710D7088
PLVS0710D7088
Cables, Wires Fiber Optic Cables - PLVS0710D7088 PLVS0710D7088
Manufacturer: Panduit Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1231428-PLVS0710D708 8 Categories: Cables, Wires Fiber Optic Cables Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Panduit Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1231428-PLVS0710D7088
Categories: Cables, Wires Fiber Optic Cables
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number PLVS0710D7088
Product Name Cables, Wires Fiber Optic Cables - PLVS0710D7088
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Photonic Crystal Fiber, Endlessly Singlemode, 15 µm Core - F-SM15 - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 15.1 µm (0.5945 mils)
Wavelength 500 nm (5000 Å)
View Details
Fiber Optic Cable - 7202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details