Panduit Corp. Cable Ties and Zip Ties PLT9LH-L

Description
"Standard, Locking Natural 9.00"" (228.60mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 9.00"" (228.60mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-14015-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-14015-ND
Cable Ties and Zip Ties 298-14015-ND
"Standard, Locking Natural 9.00"" (228.60mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"

"Standard, Locking Natural 9.00"" (228.60mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"

Buy Now Datasheet
Cable Ties; Cable Tie Material Panduit - 50F2901 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
50F2901
Cable Ties; Cable Tie Material Panduit 50F2901
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:775mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:262mm; Cable Tie Type:Light-Heavy; Product Range:PLT Series; Accessory Type:Cable Tie; Length:30.5" RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:775mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:262mm; Cable Tie Type:Light-Heavy; Product Range:PLT Series; Accessory Type:Cable Tie; Length:30.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-14015-ND 50F2901
Product Name Cable Ties and Zip Ties Cable Ties; Cable Tie Material Panduit
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Tie - 8865 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
Length 4.25 inch (108 mm)
View Details
2 suppliers