Panduit Corp. Cable Ties and Zip Ties PLT8LH-C120

Description
"Standard, Locking Black 8.00"" (203.20mm) 0.300"" (7.62mm) 90 lbs (40.82 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 8.00"" (203.20mm) 0.300"" (7.62mm) 90 lbs (40.82 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-23014-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-23014-ND
Cable Ties and Zip Ties 298-23014-ND
"Standard, Locking Black 8.00"" (203.20mm) 0.300"" (7.62mm) 90 lbs (40.82 kg)"

"Standard, Locking Black 8.00"" (203.20mm) 0.300"" (7.62mm) 90 lbs (40.82 kg)"

Buy Now Datasheet
Cable Ties, 701Mm L, Weather Resist Nylon, Black, 90Lbs; Cable Tie Material Panduit - 25C2158 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties, 701Mm L, Weather Resist Nylon, Black, 90Lbs; Cable Tie Material Panduit
25C2158
Cable Ties, 701Mm L, Weather Resist Nylon, Black, 90Lbs; Cable Tie Material Panduit 25C2158
CABLE TIES, 701MM L, WEATHER RESIST NYLON, BLACK, 90LBS; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:701mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:203mm; Cable Tie Type:Light-Heavy; Product Range:-; Colour:Black RoHS Compliant: Yes

CABLE TIES, 701MM L, WEATHER RESIST NYLON, BLACK, 90LBS; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:701mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:203mm; Cable Tie Type:Light-Heavy; Product Range:-; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-23014-ND 25C2158
Product Name Cable Ties and Zip Ties Cable Ties, 701Mm L, Weather Resist Nylon, Black, 90Lbs; Cable Tie Material Panduit
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details