Panduit Corp. Cable Ties and Zip Ties PLT8H-C0

Description
"Standard, Locking Black 9.00"" (228.60mm) 0.350"" (8.89mm) 175 lbs (79.40 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 9.00"" (228.60mm) 0.350"" (8.89mm) 175 lbs (79.40 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-14010-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-14010-ND
Cable Ties and Zip Ties 298-14010-ND
"Standard, Locking Black 9.00"" (228.60mm) 0.350"" (8.89mm) 175 lbs (79.40 kg)"

"Standard, Locking Black 9.00"" (228.60mm) 0.350"" (8.89mm) 175 lbs (79.40 kg)"

Buy Now Datasheet
Cable Tie, 30.6
Wilmington, MA, United States
Cable Tie, 30.6"L (779mm), Heavy, Weathe
PLT8H-C0
Cable Tie, 30.6"L (779mm), Heavy, Weathe PLT8H-C0
Cable Tie, 30.6"L (779mm), Heavy, Weathe

Cable Tie, 30.6"L (779mm), Heavy, Weathe

Buy Now
Cable Ties, 779Mm L, Nylon, 175Lbs, Black, Pk100; Cable Tie Material Panduit - 97B0630 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties, 779Mm L, Nylon, 175Lbs, Black, Pk100; Cable Tie Material Panduit
97B0630
Cable Ties, 779Mm L, Nylon, 175Lbs, Black, Pk100; Cable Tie Material Panduit 97B0630
CABLE TIES, 779MM L, NYLON, 175LBS, BLACK, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:779mm; Cable Tie Width:8.9mm; Cable Bundle Diameter Max:229mm; Cable Tie Type:Standard; Product Range:-; Colour:Black RoHS Compliant: Yes

CABLE TIES, 779MM L, NYLON, 175LBS, BLACK, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:779mm; Cable Tie Width:8.9mm; Cable Bundle Diameter Max:229mm; Cable Tie Type:Standard; Product Range:-; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 298-14010-ND PLT8H-C0 97B0630
Product Name Cable Ties and Zip Ties Cable Tie, 30.6"L (779mm), Heavy, Weathe Cable Ties, 779Mm L, Nylon, 175Lbs, Black, Pk100; Cable Tie Material Panduit
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details