Panduit Corp. Cable Tie, 30.6"L (779mm), Heavy, Nylon, PLT8H-C

Description
Cable Tie, 30.6"L (779mm), Heavy, Nylon,
Request a Quote
Description
Cable Tie, 30.6"L (779mm), Heavy, Nylon,
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 30.6
Wilmington, MA, United States
Cable Tie, 30.6"L (779mm), Heavy, Nylon,
PLT8H-C
Cable Tie, 30.6"L (779mm), Heavy, Nylon, PLT8H-C
Cable Tie, 30.6"L (779mm), Heavy, Nylon,

Cable Tie, 30.6"L (779mm), Heavy, Nylon,

Buy Now
Cable Ties, 775Mm L, Nylon, Natural, 175Lb; Cable Tie Material Panduit - 97B0629 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties, 775Mm L, Nylon, Natural, 175Lb; Cable Tie Material Panduit
97B0629
Cable Ties, 775Mm L, Nylon, Natural, 175Lb; Cable Tie Material Panduit 97B0629
CABLE TIES, 775MM L, NYLON, NATURAL, 175LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:775mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:262mm; Cable Tie Type:Heavy Duty; Product Range:PLT Series RoHS Compliant: Yes

CABLE TIES, 775MM L, NYLON, NATURAL, 175LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:775mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:262mm; Cable Tie Type:Heavy Duty; Product Range:PLT Series RoHS Compliant: Yes

Supplier's Site
Cable Tie, 779Mm, Nylon 6.6, Natural; Cable Tie Material Panduit - 49AC5050 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 779Mm, Nylon 6.6, Natural; Cable Tie Material Panduit
49AC5050
Cable Tie, 779Mm, Nylon 6.6, Natural; Cable Tie Material Panduit 49AC5050
CABLE TIE, 779MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:779mm; Cable Tie Width:8.9mm; Cable Bundle Diameter Max:229mm; Minimum Loop Tensile Strength:175lb; Cable RoHS Compliant: Yes

CABLE TIE, 779MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:779mm; Cable Tie Width:8.9mm; Cable Bundle Diameter Max:229mm; Minimum Loop Tensile Strength:175lb; Cable RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number PLT8H-C 97B0629 49AC5050
Product Name Cable Tie, 30.6"L (779mm), Heavy, Nylon, Cable Ties, 775Mm L, Nylon, Natural, 175Lb; Cable Tie Material Panduit Cable Tie, 779Mm, Nylon 6.6, Natural; Cable Tie Material Panduit
Length 30.51 inch (775 mm) 30.67 inch (779 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 109442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 14.57 inch (370 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details