Panduit Corp. Cable Ties and Zip Ties PLT8EH-C0

Description
"Lashing, Locking Black 8.00"" (203.20mm) 0.500"" (12.70mm) 250 lbs (113.40 kg)"
Request a Quote Datasheet
Description
"Lashing, Locking Black 8.00"" (203.20mm) 0.500"" (12.70mm) 250 lbs (113.40 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-14007-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-14007-ND
Cable Ties and Zip Ties 298-14007-ND
"Lashing, Locking Black 8.00"" (203.20mm) 0.500"" (12.70mm) 250 lbs (113.40 kg)"

"Lashing, Locking Black 8.00"" (203.20mm) 0.500"" (12.70mm) 250 lbs (113.40 kg)"

Buy Now Datasheet
Cable Ties; Cable Tie Material Panduit - 98B3458 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
98B3458
Cable Ties; Cable Tie Material Panduit 98B3458
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:719mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:203.2mm; Cable Tie Type:Non-Releasable; Product Range:-; Accessory Type:Cable Tie; Colour:Black RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:719mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:203.2mm; Cable Tie Type:Non-Releasable; Product Range:-; Accessory Type:Cable Tie; Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-14007-ND 98B3458
Product Name Cable Ties and Zip Ties Cable Ties; Cable Tie Material Panduit
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details