Panduit Corp. Cable Ties and Zip Ties PLT7LH-C0

Description
"Standard, Locking Black 7.00"" (177.80mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 7.00"" (177.80mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-1371-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-1371-ND
Cable Ties and Zip Ties 298-1371-ND
"Standard, Locking Black 7.00"" (177.80mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"

"Standard, Locking Black 7.00"" (177.80mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"

Buy Now Datasheet
Cable Ties; Cable Tie Material Panduit - 96B8922 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
96B8922
Cable Ties; Cable Tie Material Panduit 96B8922
Cable Ties; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:627mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:4.8mm; Cable Tie Type:Light-Heavy; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

Cable Ties; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:627mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:4.8mm; Cable Tie Type:Light-Heavy; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-1371-ND 96B8922
Product Name Cable Ties and Zip Ties Cable Ties; Cable Tie Material Panduit
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Tie Mounts - 102570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 0.5118 inch (13 mm)
View Details