Panduit Corp. Cable Ties and Zip Ties PLT7LH-C

Description
"Standard, Locking Natural 7.00"" (177.80mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 7.00"" (177.80mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-1369-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-1369-ND
Cable Ties and Zip Ties 298-1369-ND
"Standard, Locking Natural 7.00"" (177.80mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"

"Standard, Locking Natural 7.00"" (177.80mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"

Buy Now Datasheet
Cable Tie, 24.7
Wilmington, MA, United States
Cable Tie, 24.7"L (627mm), Light-Heavy,
PLT7LH-C
Cable Tie, 24.7"L (627mm), Light-Heavy, PLT7LH-C
Cable Tie, 24.7"L (627mm), Light-Heavy,

Cable Tie, 24.7"L (627mm), Light-Heavy,

Buy Now

Technical Specifications

  DigiKey Heilind Electronics, Inc.
Product Category Cable Ties Cable Ties
Product Number 298-1369-ND PLT7LH-C
Product Name Cable Ties and Zip Ties Cable Tie, 24.7"L (627mm), Light-Heavy,
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details