Panduit Corp. Cable Ties and Zip Ties PLT6H-C0

Description
"Standard, Locking Black 6.00"" (152.40mm) 0.350"" (8.89mm) 175 lbs (79.40 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 6.00"" (152.40mm) 0.350"" (8.89mm) 175 lbs (79.40 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-14003-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-14003-ND
Cable Ties and Zip Ties 298-14003-ND
"Standard, Locking Black 6.00"" (152.40mm) 0.350"" (8.89mm) 175 lbs (79.40 kg)"

"Standard, Locking Black 6.00"" (152.40mm) 0.350"" (8.89mm) 175 lbs (79.40 kg)"

Buy Now Datasheet
Cable Ties, 530Mm L, Nylon, 175Lbs, Black; Cable Tie Material Panduit - 66H2866 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties, 530Mm L, Nylon, 175Lbs, Black; Cable Tie Material Panduit
66H2866
Cable Ties, 530Mm L, Nylon, 175Lbs, Black; Cable Tie Material Panduit 66H2866
CABLE TIES, 530MM L, NYLON, 175LBS, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:530mm; Cable Tie Width:8.9mm; Cable Bundle Diameter Max:152mm; Cable Tie Type:Heavy Duty; Product Range:-; Colour:Black RoHS Compliant: Yes

CABLE TIES, 530MM L, NYLON, 175LBS, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:530mm; Cable Tie Width:8.9mm; Cable Bundle Diameter Max:152mm; Cable Tie Type:Heavy Duty; Product Range:-; Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-14003-ND 66H2866
Product Name Cable Ties and Zip Ties Cable Ties, 530Mm L, Nylon, 175Lbs, Black; Cable Tie Material Panduit
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 109477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 15.35 inch (390 mm)
View Details